SPC21564 Prototyping & Accessories by Multicomp

SPACER/STANDOFF HEX AL 6.35MM X 25.4MM

Status: Unknown
Series: MC Hex Aluminium Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.89

Distributor Stock
Logo for Farnell
Farnell
from US$44.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$40.89
-
Buy Now
Logo for element14
element14
from US$48.70
-
Buy Now

Specifications

Standoff Material Aluminum
Thread Size - Metric -
Thread Size - Imperial 8-32
Standoff Type Hex Female
Body Length 25.4mm
Product Range MC Hex Aluminium Series
Overall Length 25.4mm

Alternative Descriptions

Spacer/Standoff, Hex, Al 6.35Mm X 25.4Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21564?

Additional datasheets, footprints and schematics for SPC21564 are listed on our Part Details page. You can also find images and similar parts to SPC21564 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21564 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21564 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21564 fall under?

The SPC21564 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPC21564 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21564 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21564 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21564 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21564.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21564 often in real-time on the comparison pages.

What if I can't find stock of SPC21564?

You can fill out our help required form which you can use to request a quote for SPC21564 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay