SPC21551 Prototyping & Accessories by Multicomp

SPACER/STANDOFF HEX AL 6.35MM X 19.05MM

Status: Unknown
Series: MC Hex Aluminium Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$24.88


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$24.88
-
Buy Now
Logo for element14 element14 US$28.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Standoff Material Aluminum
Thread Size - Metric -
Thread Size - Imperial 4-40
Standoff Type Hex Female
Body Length 19.05mm
Product Range MC Hex Aluminium Series
Overall Length 19.05mm

Alternative Descriptions

Spacer/Standoff, Hex Al 6.35Mm X 19.05Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21551?

Additional datasheets, footprints and schematics for SPC21551 are listed on our Part Details page. You can also find images and similar parts to SPC21551 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21551 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21551 fall under?

The SPC21551 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPC21551 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21551 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21551 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21551 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21551.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21551 often in real-time on the comparison pages.

What if I can't find stock of SPC21551?

You can fill out our help required form which you can use to request a quote for SPC21551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay