SPC21541 Prototyping & Accessories by Multicomp

SPACER HEX AL 0.25IN X 6.35MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.06

Distributor Stock
Logo for Farnell
Farnell
from US$29.00
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.94
9
in stock
Buy Now
Logo for element14
element14
from US$21.06
9
in stock
Buy Now

Specifications

Spacer Type Round
Spacer Material Aluminium
Outer Diameter 6.35mm
Inner Diameter 3.556mm
Overall Length 6.35mm
Product Range -
Body Diameter 0.25"
Body Length 6.35mm
Bore Size 3.658mm

Alternative Descriptions

Spacer, Hex, Al 0.25In X 6.35Mm | Newark Electronics
SPACER, HEX, AL 0.25IN X 6.35MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21541?

Additional datasheets, footprints and schematics for SPC21541 are listed on our Part Details page. You can also find images and similar parts to SPC21541 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21541 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21541 fall under?

The SPC21541 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPC21541 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21541 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21541 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21541 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21541.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21541 often in real-time on the comparison pages.

What if I can't find stock of SPC21541?

You can fill out our help required form which you can use to request a quote for SPC21541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay