SPC21537 Prototyping & Accessories by Multicomp

SPACER HEX AL 0.25IN X 6.35MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$18.04
-
Buy Now
Logo for element14 element14 US$15.23
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Spacer Type Round
Spacer Material Aluminium
Outer Diameter 6.35mm
Inner Diameter 3.048mm
Overall Length 6.35mm
Product Range -
Body Diameter 0.25"
Body Length 6.35mm
Bore Size 3.048mm

Alternative Descriptions

SPACER, HEX, AL 0.25IN X 6.35MM | Farnell Contract
Spacer, Hex, Al 0.25In X 6.35Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21537?

Additional datasheets, footprints and schematics for SPC21537 are listed on our Part Details page. You can also find images and similar parts to SPC21537 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21537 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21537 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21537 fall under?

The SPC21537 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to SPC21537 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21537 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21537 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21537 have stock available?

Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for SPC21537.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21537 often in real-time on the comparison pages.

What if I can't find stock of SPC21537?

You can fill out our help required form which you can use to request a quote for SPC21537 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay