Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 1/4" |
Connector Mounting | Panel Mount |
Contact Plating | - |
Connector Body Material | - |
Product Range | - |
Connector Colour | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Pin Diameter | 1/4" |
Connector Mounting | Panel Mount |
Connector Colour | Black |
RoHS Compliant | Yes |
Connector, Phone Audio, Jack, 3 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21403?
Additional datasheets, footprints and schematics for SPC21403 are listed on our Part Details page. You can also find images and similar parts to SPC21403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21403 fall under?
The SPC21403 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC21403 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21403 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21403 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21403 often in real-time on the comparison pages.
What if I can't find stock of SPC21403?
You can fill out our help required form which you can use to request a quote for SPC21403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.