Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
No. of Contacts | - |
---|---|
Gender | Plug |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | - |
External Diameter | 3.175mm |
Product Range | - |
Connector Mounting | Cable Mount |
Gender | Plug |
---|---|
Contact Plating | Tin Plated Contacts |
Connector Body Material | Metal Body |
External Diameter | 3.175mm |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Connector, Rca/Phono, Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21381?
Additional datasheets, footprints and schematics for SPC21381 are listed on our Part Details page. You can also find images and similar parts to SPC21381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21381 fall under?
The SPC21381 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC21381 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21381 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21381 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC21381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21381 often in real-time on the comparison pages.
What if I can't find stock of SPC21381?
You can fill out our help required form which you can use to request a quote for SPC21381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.