Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.5mm |
Voltage Rating | 16V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a SPC21366.?
Additional datasheets, footprints and schematics for SPC21366. are listed on our Part Details page. You can also find images and similar parts to SPC21366. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21366. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21366. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21366. fall under?
The SPC21366. is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to SPC21366. when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21366. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21366. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21366. have stock available?
There is no stock from authorised distributors for SPC21366..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21366. often in real-time on the comparison pages.
What if I can't find stock of SPC21366.?
You can fill out our help required form which you can use to request a quote for SPC21366. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.