Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | 12V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Current Rating | 5A |
Pin Diameter | 2.5mm |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Barrel Outer Diameter | 5.5mm |
RoHS Compliant | Yes |
Connector, Dc Power, Jack, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21363.?
Additional datasheets, footprints and schematics for SPC21363. are listed on our Part Details page. You can also find images and similar parts to SPC21363. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21363. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21363. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21363. fall under?
The SPC21363. is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to SPC21363. when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21363. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21363. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21363. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC21363..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21363. often in real-time on the comparison pages.
What if I can't find stock of SPC21363.?
You can fill out our help required form which you can use to request a quote for SPC21363. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.