SPC21334 Leads by Multicomp

RCA AUDIO/VIDEO CABLE 7.5IN 28AWG BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.69

Distributor Stock
Logo for Farnell
Farnell
from US$4.68
No stock
Buy Now
Logo for element14
element14
from US$3.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A RCA/Phono Jacks (2)
Connector Type B RCA/Phono Plug
Cable Length - Imperial 7.5"
Cable Length - Metric 191mm
Jacket Color Black
Product Range -
Cable Length 7.5"


SPC21334 Cable Assemblies by Multicomp Pro

RCA AUDIO/VIDEO CABLE, 7.5IN, 28AWG, BLACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A RCA/Phono Jacks (2)
Connector Type B RCA/Phono Plug
Cable Length - Imperial 7.5"
Cable Length - Metric 191mm
Jacket Color Black
Cable Length 7.5"
RoHS Compliant Yes

Alternative Descriptions

RCA AUDIO/VIDEO CABLE, 7.5IN, 28AWG, BLA | Farnell
Rca Audio/Video Cable, 7.5In, 28Awg, Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC21334?

Additional datasheets, footprints and schematics for SPC21334 are listed on our Part Details page. You can also find images and similar parts to SPC21334 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC21334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21334 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC21334 fall under?

The SPC21334 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.

Can I view similar or alternative parts?

You can view similar parts to SPC21334 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21334 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC21334 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC21334 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC21334.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC21334 often in real-time on the comparison pages.

What if I can't find stock of SPC21334?

You can fill out our help required form which you can use to request a quote for SPC21334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay