Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPST |
---|---|
Switch Operation | On-Off |
Contact Current Max | 15A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Switch Mounting | Panel |
Actuator / Cap Colour | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Contact Current AC Max | 15A |
RoHS Compliant | Yes |
Switch, Rocker, Dpst, 15A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC21179?
Additional datasheets, footprints and schematics for SPC21179 are listed on our Part Details page. You can also find images and similar parts to SPC21179 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC21179 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC21179 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC21179 fall under?
The SPC21179 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC21179 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC21179 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC21179 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC21179 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC21179.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC21179 often in real-time on the comparison pages.
What if I can't find stock of SPC21179?
You can fill out our help required form which you can use to request a quote for SPC21179 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.