Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG58C |
Impedance | 50ohm |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG58C |
Impedance | 50ohm |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
RoHS Compliant | Yes |
Coaxial Cable, 72In, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20864?
Additional datasheets, footprints and schematics for SPC20864 are listed on our Part Details page. You can also find images and similar parts to SPC20864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20864 fall under?
The SPC20864 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20864 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20864 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20864 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC20864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20864 often in real-time on the comparison pages.
What if I can't find stock of SPC20864?
You can fill out our help required form which you can use to request a quote for SPC20864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.