SPC20860 Leads by Multicomp

COAXIAL CABLE 24IN BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.30

Distributor Stock
Logo for Farnell
Farnell
from US$35.83
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$33.74
56
in stock
Buy Now
Logo for element14
element14
from US$27.30
56
in stock
Buy Now

Specifications

Connector Type A BNC Straight Plug
Connector Type B BNC Straight Plug
Coaxial Cable Type RG58C
Impedance 50ohm
Cable Length - Imperial 2ft
Cable Length - Metric 610mm
Jacket Color Black


SPC20860 Cable Assemblies by Multicomp Pro

COAXIAL CABLE, 24IN, BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A BNC Straight Plug
Connector Type B BNC Straight Plug
Coaxial Cable Type RG58C
Impedance 50ohm
Cable Length - Imperial 2ft
Cable Length - Metric 610mm
Jacket Color Black
RoHS Compliant Yes

Alternative Descriptions

Coaxial Cable, 24In, Black | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC20860?

Additional datasheets, footprints and schematics for SPC20860 are listed on our Part Details page. You can also find images and similar parts to SPC20860 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC20860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20860 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC20860 fall under?

The SPC20860 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to SPC20860 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20860 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC20860 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC20860 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20860.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC20860 often in real-time on the comparison pages.

What if I can't find stock of SPC20860?

You can fill out our help required form which you can use to request a quote for SPC20860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay