Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | BNC Coaxial |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | Binding Post |
Convert To Positions | 2Ways |
Convert To Gender | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
ADAPTOR, BNC JACK, 2 X BINDING POST | element14 |
Rf/Coaxial Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20526.?
Additional datasheets, footprints and schematics for SPC20526. are listed on our Part Details page. You can also find images and similar parts to SPC20526. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20526. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20526. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20526. fall under?
The SPC20526. is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC20526. when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20526. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20526. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20526. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC20526..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20526. often in real-time on the comparison pages.
What if I can't find stock of SPC20526.?
You can fill out our help required form which you can use to request a quote for SPC20526. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.