Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Board-Board Connector, Header, 40Way, 2Row | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20504?
Additional datasheets, footprints and schematics for SPC20504 are listed on our Part Details page. You can also find images and similar parts to SPC20504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20504 fall under?
The SPC20504 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC20504 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20504 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20504 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20504 often in real-time on the comparison pages.
What if I can't find stock of SPC20504?
You can fill out our help required form which you can use to request a quote for SPC20504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.