Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Colour | Black |
Board-Board Connector Header, 6Way, 2Row | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20493?
Additional datasheets, footprints and schematics for SPC20493 are listed on our Part Details page. You can also find images and similar parts to SPC20493 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20493 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20493 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20493 fall under?
The SPC20493 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC20493 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20493 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20493 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20493 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20493.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20493 often in real-time on the comparison pages.
What if I can't find stock of SPC20493?
You can fill out our help required form which you can use to request a quote for SPC20493 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.