Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Vertical |
Lead Spacing | 2.54mm |
Board-Board Connector, Header, 40Way, 1Row | Newark Electronics |
STRAIGHT HEADER, SINGLE ROW | element14 |
Where can I find additional details, specifications and documents for a SPC20490?
Additional datasheets, footprints and schematics for SPC20490 are listed on our Part Details page. You can also find images and similar parts to SPC20490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20490 fall under?
The SPC20490 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC20490 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20490 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20490 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20490 often in real-time on the comparison pages.
What if I can't find stock of SPC20490?
You can fill out our help required form which you can use to request a quote for SPC20490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.