Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG174 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Sma Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20110?
Additional datasheets, footprints and schematics for SPC20110 are listed on our Part Details page. You can also find images and similar parts to SPC20110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20110 fall under?
The SPC20110 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC20110 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20110 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20110 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC20110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20110 often in real-time on the comparison pages.
What if I can't find stock of SPC20110?
You can fill out our help required form which you can use to request a quote for SPC20110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.