Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type A | BNC Plug |
Connector Type B | BNC Plug |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | BNC |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Rf/Coaxial Adapter, Bnc Plug-Bnc Plug | Newark Electronics |
Convert From Coax Type:BNC | element14 |
ADAPTOR, BNC PLUG, BNC PLUG, 50OHM | Farnell |
Where can I find additional details, specifications and documents for a SPC20105?
Additional datasheets, footprints and schematics for SPC20105 are listed on our Part Details page. You can also find images and similar parts to SPC20105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20105 fall under?
The SPC20105 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC20105 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20105 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20105 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20105 often in real-time on the comparison pages.
What if I can't find stock of SPC20105?
You can fill out our help required form which you can use to request a quote for SPC20105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.