Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature H/D Plug 15 Way |
---|---|
Connector Type B | D Subminiature H/D Plug 15 Way |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3.05m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Monitor Cable, Vga Video, 10Ft, Gray | Newark Electronics |
COMPUTER CABLE, DSUB 15P PLUG, 3.05M | element14 |
Where can I find additional details, specifications and documents for a SPC20069?
Additional datasheets, footprints and schematics for SPC20069 are listed on our Part Details page. You can also find images and similar parts to SPC20069 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20069 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20069 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20069 fall under?
The SPC20069 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20069 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20069 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20069 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20069 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20069.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20069 often in real-time on the comparison pages.
What if I can't find stock of SPC20069?
You can fill out our help required form which you can use to request a quote for SPC20069 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.