Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 914mm |
Cable Length - Imperial | 3ft |
USB Standard | USB 2.0 |
Jacket Colour | Grey |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | USB 2.0 |
Cable Length | 3ft |
Colour | Grey |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 B Plug |
USB 2.0 CABLE ASS, CONNECTOR A | element14 |
Computer Cable, Usb 2.0, 3Ft, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC20065?
Additional datasheets, footprints and schematics for SPC20065 are listed on our Part Details page. You can also find images and similar parts to SPC20065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20065 fall under?
The SPC20065 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC20065 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20065 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20065 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20065 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC20065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20065 often in real-time on the comparison pages.
What if I can't find stock of SPC20065?
You can fill out our help required form which you can use to request a quote for SPC20065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.