Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DIN 6 Position Plug |
---|---|
Connector Type B | DIN 6 Position Jack |
Cable Length - Imperial | 12ft |
Cable Length - Metric | 3.7m |
Jacket Color | Grey |
Product Range | - |
Computer Cable, Keyboard, 12Ft, Gray | Newark Electronics |
COMPUTER CABLE, KEYBOARD, 12FT, GRAY | element14 |
Where can I find additional details, specifications and documents for a SPC20030?
Additional datasheets, footprints and schematics for SPC20030 are listed on our Part Details page. You can also find images and similar parts to SPC20030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20030 fall under?
The SPC20030 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20030 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20030 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20030 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20030 often in real-time on the comparison pages.
What if I can't find stock of SPC20030?
You can fill out our help required form which you can use to request a quote for SPC20030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.