Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | IEEE 1394a FireWire Plug |
---|---|
Connector Type B | IEEE 1394 FireWire Plug 6 Way |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Audio Video |
Cable Length | 6ft |
Colour | Grey |
Computer Cable, Ieee 1394, 6Ft, Gray | Newark Electronics |
FIREWIRE CABLE ASS, CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a SPC20019?
Additional datasheets, footprints and schematics for SPC20019 are listed on our Part Details page. You can also find images and similar parts to SPC20019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC20019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC20019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC20019 fall under?
The SPC20019 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC20019 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC20019 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC20019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC20019 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC20019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC20019 often in real-time on the comparison pages.
What if I can't find stock of SPC20019?
You can fill out our help required form which you can use to request a quote for SPC20019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.