Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector A | ST |
---|---|
Fibre Optic Connector B | ST |
No. of Fibres | 2Fibres |
Fibre Type | Multimode |
Fibre Diameter | 3mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Optic Connector A | ST |
---|---|
Fibre Optic Connector B | ST |
No. of Fibers | 2Fibres |
Fibre Type | Multimode |
Lead Length - Metric | 1m |
Fibre Diameter | 62.5µm / 125µm |
Cable Length | 1m |
RoHS Compliant | Yes |
Fiber Optic Jumper Cable, St/St, 1M | Newark Electronics |
LEAD, FIBER OPTIC, ST/ST DUPLEX, 3MM, 1M | Farnell |
Where can I find additional details, specifications and documents for a SPC19973.?
Additional datasheets, footprints and schematics for SPC19973. are listed on our Part Details page. You can also find images and similar parts to SPC19973. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19973. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19973. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19973. fall under?
The SPC19973. is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19973. when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19973. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19973. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19973. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19973..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19973. often in real-time on the comparison pages.
What if I can't find stock of SPC19973.?
You can fill out our help required form which you can use to request a quote for SPC19973. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.