SPC19950 Leads by Multicomp

DVI-D CABLE 6FT 28AWG BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.91

Distributor Stock
Logo for Farnell
Farnell
from US$19.69
No stock
Buy Now
Logo for element14
element14
from US$12.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A DVI-D Dual Link Plug
Connector Type B DVI-D Dual Link Plug
Cable Length - Imperial 6ft
Cable Length - Metric 1.8m
Jacket Color Black
Product Range -
Cable Length 6ft

Alternative Descriptions

DVI-D CABLE, 6FT, 28AWG, BLACK | Farnell
Dvi-D Cable, 6Ft, 28Awg, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC19950?

Additional datasheets, footprints and schematics for SPC19950 are listed on our Part Details page. You can also find images and similar parts to SPC19950 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC19950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19950 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC19950 fall under?

The SPC19950 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.

Can I view similar or alternative parts?

You can view similar parts to SPC19950 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19950 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC19950 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC19950 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC19950.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC19950 often in real-time on the comparison pages.

What if I can't find stock of SPC19950?

You can fill out our help required form which you can use to request a quote for SPC19950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay