Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DVI-D (Single Link) Plug |
---|---|
Connector Type B | DVI-D Plug |
Cable Length - Imperial | 10.01ft |
Cable Length - Metric | 3.05m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | Audio Video |
Cable Length | 3.05m |
Colour | Black |
Conductor Size | 28AWG |
Connector to Connector:DVI-D Single Link Plug to DVI-D Single Link Plug | element14 |
Dvi-D Cable, 10Ft, 28Awg, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19947?
Additional datasheets, footprints and schematics for SPC19947 are listed on our Part Details page. You can also find images and similar parts to SPC19947 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19947 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19947 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19947 fall under?
The SPC19947 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19947 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19947 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19947 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19947 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC19947.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19947 often in real-time on the comparison pages.
What if I can't find stock of SPC19947?
You can fill out our help required form which you can use to request a quote for SPC19947 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.