Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Plug 9 Way |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Computer |
Cable Length | 1.83m |
Colour | Grey |
Computer Connector A | D Subminiature Plug 9 Way |
Computer Connector B | D Subminiature Socket 9 Way |
Conductor Size | 28AWG |
COMPUTER CABLE, SERIAL, DB9 MALE-FEMALE, 6FT, GRAY | element14 |
Computer Cable, Serial, Db9 Male-Female, 6Ft, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19944?
Additional datasheets, footprints and schematics for SPC19944 are listed on our Part Details page. You can also find images and similar parts to SPC19944 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19944 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19944 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19944 fall under?
The SPC19944 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19944 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19944 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19944 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19944 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC19944.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19944 often in real-time on the comparison pages.
What if I can't find stock of SPC19944?
You can fill out our help required form which you can use to request a quote for SPC19944 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.