Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Sub 25 Position Plug |
---|---|
Connector Type B | D Sub 25 Position Plug |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Grey |
Product Range | - |
Cable Length | 6ft |
Computer Cable, Serial, 6Ft, Gray | Newark Electronics |
COMPUTER CABLE, SERIAL, 6FT, GRAY | element14 |
Where can I find additional details, specifications and documents for a SPC19935?
Additional datasheets, footprints and schematics for SPC19935 are listed on our Part Details page. You can also find images and similar parts to SPC19935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19935 fall under?
The SPC19935 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19935 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19935 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19935 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19935 often in real-time on the comparison pages.
What if I can't find stock of SPC19935?
You can fill out our help required form which you can use to request a quote for SPC19935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.