Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Socket 9 Way |
---|---|
Connector Type B | D Subminiature Socket 9 Way |
Cable Length - Imperial | 10ft |
Cable Length - Metric | 3.05m |
Jacket Colour | Grey |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Null Modem |
Cable Length | 10ft |
Colour | Grey |
Computer Cable, Null Modem, 10Ft, Gray | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC19916?
Additional datasheets, footprints and schematics for SPC19916 are listed on our Part Details page. You can also find images and similar parts to SPC19916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19916 fall under?
The SPC19916 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC19916 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19916 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19916 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SPC19916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19916 often in real-time on the comparison pages.
What if I can't find stock of SPC19916?
You can fill out our help required form which you can use to request a quote for SPC19916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.