Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ50 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 10P10C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ50 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Plug |
No. of Contacts | 10Contacts |
No. of Ports | 1Ports |
No. of Positions | 10Ways |
Cat5 Modular Plug, 10 Position, 1 Port | Newark Electronics |
CAT5 MODULAR PLUG, 10 POSITION, 1 PORT | element14 |
CONNECTOR, RJ50, PLUG, 10P10C, 1PORT | Farnell |
Where can I find additional details, specifications and documents for a SPC19836.?
Additional datasheets, footprints and schematics for SPC19836. are listed on our Part Details page. You can also find images and similar parts to SPC19836. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19836. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19836. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19836. fall under?
The SPC19836. is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC19836. when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19836. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19836. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19836. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19836..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19836. often in real-time on the comparison pages.
What if I can't find stock of SPC19836.?
You can fill out our help required form which you can use to request a quote for SPC19836. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.