Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Address or Code Strip Line Plugs |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | - |
Connecting Termination | Jumper |
Contact Current | 3A |
Gender | Plug |
Mini Jumper, 2Way, 2.54Mm | Newark Electronics |
MINI JUMPER, 2WAY, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a SPC19806?
Additional datasheets, footprints and schematics for SPC19806 are listed on our Part Details page. You can also find images and similar parts to SPC19806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19806 fall under?
The SPC19806 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC19806 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19806 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19806 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19806 often in real-time on the comparison pages.
What if I can't find stock of SPC19806?
You can fill out our help required form which you can use to request a quote for SPC19806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.