Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 9Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Adaptor |
Telephone Adaptor | Newark Electronics |
ADAPTER, DB-9 FEMALE RJ45 | element14 |
Where can I find additional details, specifications and documents for a SPC19789?
Additional datasheets, footprints and schematics for SPC19789 are listed on our Part Details page. You can also find images and similar parts to SPC19789 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19789 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19789 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19789 fall under?
The SPC19789 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC19789 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19789 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19789 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19789 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19789.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19789 often in real-time on the comparison pages.
What if I can't find stock of SPC19789?
You can fill out our help required form which you can use to request a quote for SPC19789 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.