Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | D Sub |
---|---|
Convert From Positions | 9Positions |
Convert From Gender | Receptacle |
Inter Series Connector B | RJ11 |
Convert To Positions | 4Positions |
Convert To Gender | Receptacle |
Adapter, Db-9 Female Rj11 | Newark Electronics |
ADAPTER, DB-9 FEMALE RJ11 | element14 |
Where can I find additional details, specifications and documents for a SPC19785?
Additional datasheets, footprints and schematics for SPC19785 are listed on our Part Details page. You can also find images and similar parts to SPC19785 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC19785 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC19785 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC19785 fall under?
The SPC19785 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC19785 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC19785 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC19785 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC19785 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC19785.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC19785 often in real-time on the comparison pages.
What if I can't find stock of SPC19785?
You can fill out our help required form which you can use to request a quote for SPC19785 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.