SPC15633 Connectors by Multicomp

TERMINAL BLOCK PCB 2 POSITION 28-16AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pitch Spacing 3.5mm
No. of Positions 2Positions
Wire Size AWG Min 28AWG
Wire Size AWG Max 16AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 6A
Rated Voltage 125V

Alternative Descriptions

Terminal Block, Pcb, 2 Position, 28-16Awg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC15633?

Additional datasheets, footprints and schematics for SPC15633 are listed on our Part Details page. You can also find images and similar parts to SPC15633 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC15633 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15633 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC15633 fall under?

The SPC15633 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to SPC15633 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15633 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC15633 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC15633 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC15633.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC15633 often in real-time on the comparison pages.

What if I can't find stock of SPC15633?

You can fill out our help required form which you can use to request a quote for SPC15633 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay