Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | No SVHC (07-Jul-2017) |
D SUB COVER, 180 DEG, SIZE DB, ABS | element14 |
D Sub Cover, Size Db, Abs | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15461?
Additional datasheets, footprints and schematics for SPC15461 are listed on our Part Details page. You can also find images and similar parts to SPC15461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15461 fall under?
The SPC15461 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15461 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15461 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15461 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC15461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15461 often in real-time on the comparison pages.
What if I can't find stock of SPC15461?
You can fill out our help required form which you can use to request a quote for SPC15461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.