Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Receptacle |
---|---|
Connector Mounting | Panel Mount |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | 4mm Banana |
Contact Termination | Solder |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Contact Material | Brass |
Contact Termination Type | Solder |
RoHS Compliant | Yes |
Banana Jack, Brass | Newark Electronics |
BANANA JACK, BRASS | Farnell |
Where can I find additional details, specifications and documents for a SPC15459?
Additional datasheets, footprints and schematics for SPC15459 are listed on our Part Details page. You can also find images and similar parts to SPC15459 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15459 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15459 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15459 fall under?
The SPC15459 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to SPC15459 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15459 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15459 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15459 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15459.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15459 often in real-time on the comparison pages.
What if I can't find stock of SPC15459?
You can fill out our help required form which you can use to request a quote for SPC15459 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.