Status: | Unknown |
---|---|
Series: | HD D Sub Dip Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | HD D Sub Dip Series |
Connector Body Material | Metal Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 2A |
Insulation Resistance | 5000Mohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Material | Steel |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1000V |
D Sub Connector, Right Angle, Hd D Sub Dip Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant: Yes |Multicomp SPC15430 | Newark Electronics |
SOCKET, D, HIGH DENSITY, PCB, 15WAY | element14 |
Where can I find additional details, specifications and documents for a SPC15430?
Additional datasheets, footprints and schematics for SPC15430 are listed on our Part Details page. You can also find images and similar parts to SPC15430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15430 fall under?
The SPC15430 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15430 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15430 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15430 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15430 often in real-time on the comparison pages.
What if I can't find stock of SPC15430?
You can fill out our help required form which you can use to request a quote for SPC15430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.