Status: | Unknown |
---|---|
Series: | Solder Pot Contact D Sub |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | Solder Pot Contact D Sub |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
D SUB CONNECTOR, HIGH DENSITY-HD, 15 POSITION, PLUG | element14 |
D Sub Connector, High Density-Hd, 15 Position, Plug | Newark Electronics |
CONNECTOR, D SUB. PLUG, 15WAY | Farnell |
Where can I find additional details, specifications and documents for a SPC15388.?
Additional datasheets, footprints and schematics for SPC15388. are listed on our Part Details page. You can also find images and similar parts to SPC15388. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15388. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15388. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15388. fall under?
The SPC15388. is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15388. when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15388. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15388. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15388. have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC15388..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15388. often in real-time on the comparison pages.
What if I can't find stock of SPC15388.?
You can fill out our help required form which you can use to request a quote for SPC15388. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.