Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
Accessory Type | D Sub Cover |
Connector Shell Size | DA |
Enclosure Material | Metal |
No. of Positions | 15 |
D Sub Cover, Size Da, Zinc Alloy | Newark Electronics |
D SUB COVER, SIZE DA, ZINC ALLOY | element14 |
Where can I find additional details, specifications and documents for a SPC15387?
Additional datasheets, footprints and schematics for SPC15387 are listed on our Part Details page. You can also find images and similar parts to SPC15387 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15387 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15387 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15387 fall under?
The SPC15387 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15387 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15387 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15387 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15387 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15387.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15387 often in real-time on the comparison pages.
What if I can't find stock of SPC15387?
You can fill out our help required form which you can use to request a quote for SPC15387 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.