Status: | Unknown |
---|---|
Series: | Stamped Contacts Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DC |
Product Range | Stamped Contacts Series |
Connector Body Material | Metal Body |
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE | element14 |
D Sub Connector, Standard, 37 Position, Receptacle | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15373?
Additional datasheets, footprints and schematics for SPC15373 are listed on our Part Details page. You can also find images and similar parts to SPC15373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15373 fall under?
The SPC15373 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15373 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15373 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15373 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC15373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15373 often in real-time on the comparison pages.
What if I can't find stock of SPC15373?
You can fill out our help required form which you can use to request a quote for SPC15373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.