Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | Centronics |
Contact Termination Type | Solder |
Product Range | - |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Centronics Connector, Plug 50 Position, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15366.?
Additional datasheets, footprints and schematics for SPC15366. are listed on our Part Details page. You can also find images and similar parts to SPC15366. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15366. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15366. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15366. fall under?
The SPC15366. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC15366. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15366. you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15366. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15366. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC15366..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15366. often in real-time on the comparison pages.
What if I can't find stock of SPC15366.?
You can fill out our help required form which you can use to request a quote for SPC15366. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.