Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|---|
Gender | Plug |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | - |
External Diameter | - |
Product Range | - |
Pin Diameter | 3.2mm |
Connector, Rca/Phono, Plug, 2 Position | Newark Electronics |
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION | element14 |
Where can I find additional details, specifications and documents for a SPC15358?
Additional datasheets, footprints and schematics for SPC15358 are listed on our Part Details page. You can also find images and similar parts to SPC15358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15358 fall under?
The SPC15358 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC15358 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15358 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15358 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15358 often in real-time on the comparison pages.
What if I can't find stock of SPC15358?
You can fill out our help required form which you can use to request a quote for SPC15358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.