Status: | Unknown |
---|---|
Series: | 90deg PCB D Subs |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | 90deg PCB D Subs |
Connector Body Material | Metal Body |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE | element14 |
Where can I find additional details, specifications and documents for a SPC15340?
Additional datasheets, footprints and schematics for SPC15340 are listed on our Part Details page. You can also find images and similar parts to SPC15340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15340 fall under?
The SPC15340 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SPC15340 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15340 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15340 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15340 often in real-time on the comparison pages.
What if I can't find stock of SPC15340?
You can fill out our help required form which you can use to request a quote for SPC15340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.