Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | UHF |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | - |
Connector Type | Inter Series Coaxial |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Rf/Coaxial Adapter, N Jack-Uhf Plug | Newark Electronics |
RF/COAXIAL ADAPTER, N JACK-UHF PLUG | element14 |
RF COAX ADAPTOR, N JACK-UHF PLUG | Farnell |
Where can I find additional details, specifications and documents for a SPC15304?
Additional datasheets, footprints and schematics for SPC15304 are listed on our Part Details page. You can also find images and similar parts to SPC15304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15304 fall under?
The SPC15304 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SPC15304 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15304 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15304 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15304 often in real-time on the comparison pages.
What if I can't find stock of SPC15304?
You can fill out our help required form which you can use to request a quote for SPC15304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.