No. of Contacts | 24Contacts |
---|---|
Gender | Receptacle |
Connector Type | Centronics |
Contact Termination Type | Solder |
Product Range | - |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Centronics Connector Female 24 Position Solder | Newark Electronics |
CENTRONICS CONN, RCPT, 24POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a SPC15302?
Additional datasheets, footprints and schematics for SPC15302 are listed on our Part Details page. You can also find images and similar parts to SPC15302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15302 fall under?
The SPC15302 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC15302 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15302 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15302 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC15302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15302 often in real-time on the comparison pages.
What if I can't find stock of SPC15302?
You can fill out our help required form which you can use to request a quote for SPC15302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.