SPC15254 Connectors by Multicomp

PLUG D HIGH DENSITY PCB 15WAY

Status: Unknown
Series: HD D Sub Dip Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.00

Distributor Stock
Logo for Farnell
Farnell
from US$2.31
955
in stock
Buy Now
Logo for element14
element14
from US$2.00
1,239
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.60
452
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
6
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
2
in stock
Buy Now

Specifications

No. of Contacts 15Contacts
Gender Plug
Contact Termination Type Solder
D Sub Shell Size DA
Product Range HD D Sub Dip Series
Connector Body Material Metal Body
Contact Material Brass
Contact Plating Gold Plated Contacts
SVHC No SVHC (07-Jul-2017)
Colour Black
Contact Resistance 20mohm
Contact Termination Solder
Current Rating 2A
Insulation Resistance 5000Mohm
Material Steel
Operating Temperature Max 105°C
Operating Temperature Min -55°C
Withstand Voltage 1000V

Alternative Descriptions

PLUG, D, HIGH DENSITY, PCB 15WAY | element14
D Sub Connector, High Density-Hd, 15 Position, Plug | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC15254?

Additional datasheets, footprints and schematics for SPC15254 are listed on our Part Details page. You can also find images and similar parts to SPC15254 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC15254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15254 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC15254 fall under?

The SPC15254 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to SPC15254 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15254 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC15254 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC15254 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for SPC15254.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC15254 often in real-time on the comparison pages.

What if I can't find stock of SPC15254?

You can fill out our help required form which you can use to request a quote for SPC15254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay