Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | F Straight Plug |
---|---|
Connector Type B | F Straight Plug |
Coaxial Cable Type | RG59 |
Impedance | 75ohm |
Cable Length - Imperial | 3ft |
Cable Length - Metric | 900mm |
Product Range | - |
CABLE ASSEMBLY, F MALE-MALE, RG-59/U, 3F | element14 |
Cable Assembly, F Male-Male, Rg-59/U, 3Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC15231?
Additional datasheets, footprints and schematics for SPC15231 are listed on our Part Details page. You can also find images and similar parts to SPC15231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15231 fall under?
The SPC15231 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SPC15231 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15231 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15231 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC15231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15231 often in real-time on the comparison pages.
What if I can't find stock of SPC15231?
You can fill out our help required form which you can use to request a quote for SPC15231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.