SPC15139 Audio & Video Connectors & Adapters by Multicomp

CONNECTOR PHONE AUDIO PLUG 3 POSITION

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$3.94
No stock
Buy Now
Logo for element14
element14
from US$1.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Contacts 3Contacts
Gender Plug
Pin Diameter 6.35mm
Connector Mounting Cable Mount
Contact Plating Nickel Plated Contacts
Connector Body Material Metal Body
Product Range -

Alternative Descriptions

Connector, Phone Audio, Plug, 3 Position | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC15139?

Additional datasheets, footprints and schematics for SPC15139 are listed on our Part Details page. You can also find images and similar parts to SPC15139 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC15139 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15139 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC15139 fall under?

The SPC15139 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.

Can I view similar or alternative parts?

You can view similar parts to SPC15139 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15139 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC15139 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC15139 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC15139.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC15139 often in real-time on the comparison pages.

What if I can't find stock of SPC15139?

You can fill out our help required form which you can use to request a quote for SPC15139 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay