Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Series | -, - |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel |
Contact Material | Brass |
Connector Colour | Red |
Connector Mounting | - |
Body Material | Brass |
Where can I find additional details, specifications and documents for a SPC15135?
Additional datasheets, footprints and schematics for SPC15135 are listed on our Part Details page. You can also find images and similar parts to SPC15135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC15135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC15135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC15135 fall under?
The SPC15135 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to SPC15135 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC15135 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC15135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC15135 have stock available?
There is no stock from authorised distributors for SPC15135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC15135 often in real-time on the comparison pages.
What if I can't find stock of SPC15135?
You can fill out our help required form which you can use to request a quote for SPC15135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.