Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Thread Size - Imperial | 6-32 |
---|---|
Thread Size - Metric | - |
Screw Length | 19.05mm |
Fastener Plating | - |
Fastener Material | Nylon 6.6 |
Screw Head Style | Flat Head Slotted |
Material | Nylon 6.6 |
Screw Head Height | 0.083" |
Where can I find additional details, specifications and documents for a SPC13399?
Additional datasheets, footprints and schematics for SPC13399 are listed on our Part Details page. You can also find images and similar parts to SPC13399 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC13399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13399 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC13399 fall under?
The SPC13399 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SPC13399 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13399 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC13399 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC13399 have stock available?
There is no stock from authorised distributors for SPC13399.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC13399 often in real-time on the comparison pages.
What if I can't find stock of SPC13399?
You can fill out our help required form which you can use to request a quote for SPC13399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.