Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | IEC 60320 C13 |
Cable Length - Imperial | 18" |
Cable Length - Metric | 457mm |
Jacket Color | Black |
Product Range | - |
Cable Length | 1.5ft |
Colour | Black |
POWER CORD NEMA5-15P/IEC, 1.5FT, 10A BLACK | element14 |
Power Cord Nema5-15P/Iec, 1.5Ft, 10A Black | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC13310?
Additional datasheets, footprints and schematics for SPC13310 are listed on our Part Details page. You can also find images and similar parts to SPC13310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC13310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC13310 fall under?
The SPC13310 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC13310 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13310 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC13310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC13310 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC13310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC13310 often in real-time on the comparison pages.
What if I can't find stock of SPC13310?
You can fill out our help required form which you can use to request a quote for SPC13310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.